Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 1.07Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic ERJ-2RKF1071X

Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 1.07KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 1.07KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0402, 1/16W 1%; 1.07Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 1.07Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8372
Thick Film Chip Res, 0402, 1/16W 1%; 1.07Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8372
THICK FILM CHIP RES, 0402, 1/16W 1%; 1.07KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 1.07KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8885
Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8885
RES, THICK FILM, 107R, 1%, 0.1W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 107R, 1%, 0.1W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic
53W4188
Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic 53W4188
RES, THICK FILM, 107R, 1%, 0.1W, 0402; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 107R, 1%, 0.1W, 0402; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 81AC8372 51W8885 53W4188
Product Name Thick Film Chip Res, 0402, 1/16W 1%; 1.07Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Category / Application Precision Resistor Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details