Panasonic RES SMD 107 OHM 1% 1/10W 0402 ERJ-2RKF1070X

Description
RES SMD 107 OHM 1% 1/10W 0402
Description
RES SMD 107 OHM 1% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 107 OHM 1% 1/10W 0402 - 590-ERJ-2RKF1070X - Utmel Electronic Limited
Hong Kong, China
RES SMD 107 OHM 1% 1/10W 0402
590-ERJ-2RKF1070X
RES SMD 107 OHM 1% 1/10W 0402 590-ERJ-2RKF1070X
RES SMD 107 OHM 1% 1/10W 0402

RES SMD 107 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8884
Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8884
RES, THICK FILM, 107R, 1%, 0.1W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 107R, 1%, 0.1W, 0402, REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic - 90W2953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic
90W2953
Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic 90W2953
RES, THICK FILM, 107R, 1%, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 107R, 1%, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF1070X 51W8884 90W2953
Product Name RES SMD 107 OHM 1% 1/10W 0402 Res, Thick Film, 107R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 107R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details