Panasonic SMD 10W 50V Resistor ERJ-2RKF1053X

Description
105kR 1% 1/10W 50V 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1053X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1053X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
105kR 1% 1/10W 50V 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1053X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1053X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 50V Resistor - 52-ERJ-2RKF1053X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF1053X
SMD 10W 50V Resistor 52-ERJ-2RKF1053X
105kR 1% 1/10W 50V 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1053X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1053X can be used for catalog matching and distributor lookup.

105kR 1% 1/10W 50V 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF1053X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1053X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1053X
870976-ERJ-2RKF1053X
Chip Resistor - Surface Mount - ERJ-2RKF1053X 870976-ERJ-2RKF1053X
Manufacturer: Panasonic Win Source Part Number: 870976-ERJ-2RKF1053X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 105 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P105KLCT-NDR, P105KLTR, ERJ-2RKF1053, ERJ2RKF1053X, P105KLTR-NDR, P105KLDKR, P105KLDKR-NDR, ERJ2RKF1053, P105KLCT

Manufacturer: Panasonic
Win Source Part Number: 870976-ERJ-2RKF1053X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 105 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P105KLCT-NDR, P105KLTR, ERJ-2RKF1053, ERJ2RKF1053X, P105KLTR-NDR, P105KLDKR, P105KLDKR-NDR, ERJ2RKF1053, P105KLCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF1053X 870976-ERJ-2RKF1053X
Product Name SMD 10W 50V Resistor Chip Resistor - Surface Mount - ERJ-2RKF1053X
Resistance Range 105000 ohms
Tolerance 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details