RES, THICK FILM, 105R, 1%, 0.1W, 0402; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
THICK FILM RESISTOR, 105OHM, 100mW,1%, FULL REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
RES SMD 105 OHM 1% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 53W4184 | ERJ-2RKF1050X |
| Product Name | Res, Thick Film, 105R, 1%, 0.1W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 105 ohms | 105 ohms |