Panasonic Automotive SMD 10W 50V Resistor ERJ-2RKF1023X

Description
102kR 1% 1/10W 50V SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1023X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1023X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
102kR 1% 1/10W 50V SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1023X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1023X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W 50V Resistor - 52-ERJ-2RKF1023X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 50V Resistor
52-ERJ-2RKF1023X
Automotive SMD 10W 50V Resistor 52-ERJ-2RKF1023X
102kR 1% 1/10W 50V SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1023X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1023X can be used for catalog matching and distributor lookup.

102kR 1% 1/10W 50V SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1023X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1023X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058197-ERJ-2RKF1023X
Resistors - Chip Resistor - Surface Mount 1058197-ERJ-2RKF1023X
Win Source Part Number: 1058197-ERJ-2RKF1023 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 102 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-07102KL; AC0402FR-07102KL; RK73H1ETTP1023F; MCR01MRTF1023; ERJ-2RKF9312X; ERJ-2RKF9762XERJ2RKF 1023X; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ-2RKF1023,ERJ2RKF 1023,P102KLDKR-NDR,P 102KLTR,P102KLDKR,ER J2RKF1023X,P102KLCT- NDR,P102KLCT,P102KLT R-NDR Base Product Number: ERJ-2RK

Win Source Part Number: 1058197-ERJ-2RKF1023X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 102 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-07102KL; AC0402FR-07102KL; RK73H1ETTP1023F; MCR01MRTF1023; ERJ-2RKF9312X; ERJ-2RKF9762XERJ2RKF1023X;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ-2RKF1023,ERJ2RKF1023,P102KLDKR-NDR,P102KLTR,P102KLDKR,ERJ2RKF1023X,P102KLCT-NDR,P102KLCT,P102KLTR-NDR
Base Product Number: ERJ-2RK

Buy Now Datasheet
Res, Thick Film, 102K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.1W, 0402; Resistance Panasonic
53W4183
Res, Thick Film, 102K, 1%, 0.1W, 0402; Resistance Panasonic 53W4183
RES, THICK FILM, 102K, 1%, 0.1W, 0402; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.1W, 0402; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 102K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8879
Res, Thick Film, 102K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8879
RES, THICK FILM, 102K, 1%, 0.1W, 0402, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.1W, 0402, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1023X 1058197-ERJ-2RKF1023X 53W4183 51W8879
Product Name Automotive SMD 10W 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 102K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 102K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Resistance Range 102000 ohms 102000 ohms 102000 ohms 102000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details