Panasonic Automotive 50V Resistor ERJ-2RKF1004X

Description
1M Ohm 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1004X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1M Ohm 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1004X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V Resistor - 52-ERJ-2RKF1004X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-ERJ-2RKF1004X
Automotive 50V Resistor 52-ERJ-2RKF1004X
1M Ohm 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1004X can be used for catalog matching and distributor lookup.

1M Ohm 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF1004X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1004X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1004X
918582-ERJ-2RKF1004X
Chip Resistor - Surface Mount - ERJ-2RKF1004X 918582-ERJ-2RKF1004X
Manufacturer: Panasonic Win Source Part Number: 918582-ERJ-2RKF1004X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.00MLTR-NDR, P1.00MLCT, ERJ2RKF1004, ERJ-2RKF1004, ERJ2RKF1004X, P1.00MLTR, P1.00MLDKR, P1.00MLDKR-NDR, P1.00MLCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918582-ERJ-2RKF1004X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.00MLTR-NDR, P1.00MLCT, ERJ2RKF1004, ERJ-2RKF1004, ERJ2RKF1004X, P1.00MLTR, P1.00MLDKR, P1.00MLDKR-NDR, P1.00MLCT-NDR

Buy Now Datasheet
Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic - 64R5250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic
64R5250
Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic 64R5250
RES, THICK FILM, 1M, 1%, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1004X 918582-ERJ-2RKF1004X 64R5250
Product Name Automotive 50V Resistor Chip Resistor - Surface Mount - ERJ-2RKF1004X Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details