Panasonic Chip Resistor - Surface Mount - ERJ-2RKF1003X ERJ-2RKF1003X

Description
Manufacturer: Panasonic Win Source Part Number: 918581-ERJ-2RKF1003X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1003, P100KLDKR-NDR, ERJ2RKF1003X, ERJ-2RKF1003, P100KLTR-NDR, P100KLCT, P100KLCT-NDR, P100KLDKR, Q7441310F, P100KLTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918581-ERJ-2RKF1003X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1003, P100KLDKR-NDR, ERJ2RKF1003X, ERJ-2RKF1003, P100KLTR-NDR, P100KLCT, P100KLCT-NDR, P100KLDKR, Q7441310F, P100KLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1003X
918581-ERJ-2RKF1003X
Chip Resistor - Surface Mount - ERJ-2RKF1003X 918581-ERJ-2RKF1003X
Manufacturer: Panasonic Win Source Part Number: 918581-ERJ-2RKF1003X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1003, P100KLDKR-NDR, ERJ2RKF1003X, ERJ-2RKF1003, P100KLTR-NDR, P100KLCT, P100KLCT-NDR, P100KLDKR, Q7441310F, P100KLTR

Manufacturer: Panasonic
Win Source Part Number: 918581-ERJ-2RKF1003X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2RKF1003, P100KLDKR-NDR, ERJ2RKF1003X, ERJ-2RKF1003, P100KLTR-NDR, P100KLCT, P100KLCT-NDR, P100KLDKR, Q7441310F, P100KLTR

Buy Now Datasheet
50V Resistor - 52-ERJ-2RKF1003X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Resistor
52-ERJ-2RKF1003X
50V Resistor 52-ERJ-2RKF1003X
100k Ohm 1% 0402 Thick Film Chip Resistor, 50V Product overview: ERJ-2RKF1003X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1003X can be used for catalog matching and distributor lookup.

100k Ohm 1% 0402 Thick Film Chip Resistor, 50V Product overview: ERJ-2RKF1003X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1003X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF1003X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1003X
Chip Resistor - Surface Mount ERJ-2RKF1003X
RES SMD 100K OHM 1% 1/10W 0402

RES SMD 100K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic
64R5249
Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic 64R5249
RES, THICK FILM, 100K, 1%, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 918581-ERJ-2RKF1003X 52-ERJ-2RKF1003X ERJ-2RKF1003X 64R5249
Product Name Chip Resistor - Surface Mount - ERJ-2RKF1003X 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3484FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details