Panasonic Chip Resistor - Surface Mount - ERJ-2RKF1002X ERJ-2RKF1002X

Description
Manufacturer: Panasonic Win Source Part Number: 845796-ERJ-2RKF1002X Series: ERJ-2RK Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1002, P10.0KLTR-NDR, ERJ2RKF1002X, P10.0KLCT-NDR, ERJ-2RKF1002, P10.0KLDKR, P10.0KLDKR-NDR, Q7441310E, P10.0KLTR, P10.0KLCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 845796-ERJ-2RKF1002X Series: ERJ-2RK Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1002, P10.0KLTR-NDR, ERJ2RKF1002X, P10.0KLCT-NDR, ERJ-2RKF1002, P10.0KLDKR, P10.0KLDKR-NDR, Q7441310E, P10.0KLTR, P10.0KLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1002X
845796-ERJ-2RKF1002X
Chip Resistor - Surface Mount - ERJ-2RKF1002X 845796-ERJ-2RKF1002X
Manufacturer: Panasonic Win Source Part Number: 845796-ERJ-2RKF1002X Series: ERJ-2RK Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1002, P10.0KLTR-NDR, ERJ2RKF1002X, P10.0KLCT-NDR, ERJ-2RKF1002, P10.0KLDKR, P10.0KLDKR-NDR, Q7441310E, P10.0KLTR, P10.0KLCT

Manufacturer: Panasonic
Win Source Part Number: 845796-ERJ-2RKF1002X
Series: ERJ-2RK
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2RKF1002, P10.0KLTR-NDR, ERJ2RKF1002X, P10.0KLCT-NDR, ERJ-2RKF1002, P10.0KLDKR, P10.0KLDKR-NDR, Q7441310E, P10.0KLTR, P10.0KLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF1002X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1002X
Chip Resistor - Surface Mount ERJ-2RKF1002X
RES SMD 10K OHM 1% 1/10W 0402

RES SMD 10K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic
64R5248
Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic 64R5248
RES, THICK FILM, 10K, 1%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W2949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W2949
Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W2949
RES, THICK FILM, 10K, 1%, 0.1W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 845796-ERJ-2RKF1002X ERJ-2RKF1002X 64R5248 90W2949
Product Name Chip Resistor - Surface Mount - ERJ-2RKF1002X Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details