Panasonic SMD 50V 100mW Resistor ERJ-2RKF1001X

Description
1kR 1% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1001X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 1% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1001X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 100mW Resistor - 52-ERJ-2RKF1001X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-ERJ-2RKF1001X
SMD 50V 100mW Resistor 52-ERJ-2RKF1001X
1kR 1% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1001X can be used for catalog matching and distributor lookup.

1kR 1% 50V 100mW Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1001X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF1001X - 918580-ERJ-2RKF1001X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1001X
918580-ERJ-2RKF1001X
Chip Resistor - Surface Mount - ERJ-2RKF1001X 918580-ERJ-2RKF1001X
Manufacturer: Panasonic Win Source Part Number: 918580-ERJ-2RKF1001X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2RKF1001, ERJ2RKF1001, P1.00KLCT, P1.00KLTR, P1.00KLDKR, Q7525805K, ERJ2RKF1001X, P1.00KLDKR-NDR, P1.00KLTR-NDR, P1.00KLCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918580-ERJ-2RKF1001X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-2RKF1001, ERJ2RKF1001, P1.00KLCT, P1.00KLTR, P1.00KLDKR, Q7525805K, ERJ2RKF1001X, P1.00KLDKR-NDR, P1.00KLTR-NDR, P1.00KLCT-NDR

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF1001X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1001X
Chip Resistor - Surface Mount ERJ-2RKF1001X
RES SMD 1K OHM 1% 1/10W 0402

RES SMD 1K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.1W, 0402; Resistance Panasonic
64R5247
Res, Thick Film, 1K, 1%, 0.1W, 0402; Resistance Panasonic 64R5247
RES, THICK FILM, 1K, 1%, 0.1W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.1W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 90W2948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Panasonic
90W2948
Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Panasonic 90W2948
RES, THICK FILM, 1K, 1%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1001X 918580-ERJ-2RKF1001X ERJ-2RKF1001X 64R5247 90W2948
Product Name SMD 50V 100mW Resistor Chip Resistor - Surface Mount - ERJ-2RKF1001X Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers