Panasonic SMD 100 Ohm 50V Resistor ERJ-2RKF1000X

Description
100 Ohm 1% 0402 SMD Thick Film Resistor 50V Product overview: ERJ-2RKF1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 1% 0402 SMD Thick Film Resistor 50V Product overview: ERJ-2RKF1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 50V Resistor - 52-ERJ-2RKF1000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 50V Resistor
52-ERJ-2RKF1000X
SMD 100 Ohm 50V Resistor 52-ERJ-2RKF1000X
100 Ohm 1% 0402 SMD Thick Film Resistor 50V Product overview: ERJ-2RKF1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1000X can be used for catalog matching and distributor lookup.

100 Ohm 1% 0402 SMD Thick Film Resistor 50V Product overview: ERJ-2RKF1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF1000X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1000X
Chip Resistor - Surface Mount ERJ-2RKF1000X
RES SMD 100 OHM 1% 1/10W 0402

RES SMD 100 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.1W, 0402; Resistance Panasonic
64R5246
Res, Thick Film, 100R, 1%, 0.1W, 0402; Resistance Panasonic 64R5246
RES, THICK FILM, 100R, 1%, 0.1W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.1W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-2RKF1000X ERJ-2RKF1000X 64R5246
Product Name SMD 100 Ohm 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details