Panasonic 80.6 OHM 16W Resistor ERJ-2RKD80R6X

Description
RES 80.6 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD80R6X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD80R6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 80.6 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD80R6X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD80R6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80.6 OHM 16W Resistor - 52-ERJ-2RKD80R6X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80.6 OHM 16W Resistor
52-ERJ-2RKD80R6X
80.6 OHM 16W Resistor 52-ERJ-2RKD80R6X
RES 80.6 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD80R6X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD80R6X can be used for catalog matching and distributor lookup.

RES 80.6 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD80R6X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD80R6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1123491-ERJ-2RKD80R6X
Resistors - Chip Resistor - Surface Mount 1123491-ERJ-2RKD80R6X
Win Source Part Number: 1123491-ERJ-2RKD80R6 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ2RKD80R6X; ERJ2RKD80R6X.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKD80R6X Base Product Number: ERJ-2RK

Win Source Part Number: 1123491-ERJ-2RKD80R6X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 80.6 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ2RKD80R6X; ERJ2RKD80R6X.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ2RKD80R6X
Base Product Number: ERJ-2RK

Buy Now Datasheet
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic - 33X0290 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic
33X0290
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic 33X0290
Thick Film Chip Res, 0402, 1/16W 0.5% RoHS Compliant: Yes

Thick Film Chip Res, 0402, 1/16W 0.5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKD80R6X 1123491-ERJ-2RKD80R6X 33X0290
Product Name 80.6 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 80.6 ohms 80.6 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details