Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic ERJ-2RKD36R0X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic - 33X0095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic
33X0095
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic 33X0095
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33X0095
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details