Panasonic 16W Resistor ERJ-2RKD3403X

Description
RES 340K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3403X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3403X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 340K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3403X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3403X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-ERJ-2RKD3403X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-ERJ-2RKD3403X
16W Resistor 52-ERJ-2RKD3403X
RES 340K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3403X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3403X can be used for catalog matching and distributor lookup.

RES 340K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3403X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3403X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKD3403X
876348-ERJ-2RKD3403X
Chip Resistor - Surface Mount - ERJ-2RKD3403X 876348-ERJ-2RKD3403X
Manufacturer: Panasonic Win Source Part Number: 876348-ERJ-2RKD3403X Series: ERJ-2RK Features: 340 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 876348-ERJ-2RKD3403X
Series: ERJ-2RK
Features: 340 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
RES 340K OHM 0.5% 1/16W 0402 - 590-ERJ-2RKD3403X - Utmel Electronic Limited
Hong Kong, China
RES 340K OHM 0.5% 1/16W 0402
590-ERJ-2RKD3403X
RES 340K OHM 0.5% 1/16W 0402 590-ERJ-2RKD3403X
RES 340K OHM 0.5% 1/16W 0402

RES 340K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKD3403X 876348-ERJ-2RKD3403X 590-ERJ-2RKD3403X
Product Name 16W Resistor Chip Resistor - Surface Mount - ERJ-2RKD3403X RES 340K OHM 0.5% 1/16W 0402
Technology / Construction Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 340000 ohms 340000 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details