Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic ERJ-2RKD16R0X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic - 32X9898 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic
32X9898
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic 32X9898
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32X9898
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details