Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic ERJ-2RHD7501X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic - 05X7464 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic
05X7464
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic 05X7464
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 63 mW, - 0.5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2RHD7501X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2RHD7501X
Resistors - Chip Resistor - Surface Mount ERJ-2RHD7501X
RES 7.5K OHM 0.5% 1/16W 0402

RES 7.5K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X7464 ERJ-2RHD7501X
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 63 Mw, 0.5%, 50 V Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details