THICK FILM CHIP RES, 0402, 1/16W 0.5% ROHS COMPLIANT: YES
THICK FILM CHIP RES, 0402, 1/16W 0.5% ROHS COMPLIANT: YES
RES 5.6K OHM 0.5% 1/16W 0402
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK2211 | ERJ-2RHD5601X |
| Product Name | Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 | 0402; 0402 (1005 Metric) |
| Standards and Certifications | RoHS |