Panasonic OEM Parts - OEM Parts (C - E) - ERJ-2RHD391X ERJ-2RHD391X

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057651-ERJ-2RHD391X Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 390 Ω Power Rating: 63 mW Width: 500 µm Categories: OEM Parts(C-E) Case / Package: 0402 Case / Package: 1005 Alternative Parts (Cross-Reference): ERJ-2RHD391XERJ2RHD3 91X; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057651-ERJ-2RHD391X Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 390 Ω Power Rating: 63 mW Width: 500 µm Categories: OEM Parts(C-E) Case / Package: 0402 Case / Package: 1005 Alternative Parts (Cross-Reference): ERJ-2RHD391XERJ2RHD3 91X; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERJ-2RHD391X - 1057651-ERJ-2RHD391X - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERJ-2RHD391X
1057651-ERJ-2RHD391X
OEM Parts - OEM Parts (C - E) - ERJ-2RHD391X 1057651-ERJ-2RHD391X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057651-ERJ-2RHD391X Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 390 Ω Power Rating: 63 mW Width: 500 µm Categories: OEM Parts(C-E) Case / Package: 0402 Case / Package: 1005 Alternative Parts (Cross-Reference): ERJ-2RHD391XERJ2RHD3 91X; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057651-ERJ-2RHD391X
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 350 µm
Resistance: 390 Ω
Power Rating: 63 mW
Width: 500 µm
Categories: OEM Parts(C-E)
Case / Package: 0402
Case / Package: 1005
Alternative Parts (Cross-Reference): ERJ-2RHD391XERJ2RHD391X;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057651-ERJ-2RHD391X
Product Name OEM Parts - OEM Parts (C - E) - ERJ-2RHD391X
Unlock Full Specs
to access all available technical data