Panasonic 357 OHM 16W Resistor ERJ-2RHD3570X

Description
RES 357 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD3570X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD3570X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 357 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD3570X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD3570X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
357 OHM 16W Resistor - 52-ERJ-2RHD3570X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357 OHM 16W Resistor
52-ERJ-2RHD3570X
357 OHM 16W Resistor 52-ERJ-2RHD3570X
RES 357 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD3570X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD3570X can be used for catalog matching and distributor lookup.

RES 357 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD3570X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD3570X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RHD3570X
870974-ERJ-2RHD3570X
Chip Resistor - Surface Mount - ERJ-2RHD3570X 870974-ERJ-2RHD3570X
Manufacturer: Panasonic Win Source Part Number: 870974-ERJ-2RHD3570X Series: ERJ-2RH Operating Temperature Range: -55°C ~ 125°C Features: 357 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 870974-ERJ-2RHD3570X
Series: ERJ-2RH
Operating Temperature Range: -55°C ~ 125°C
Features: 357 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Thick Film Chip Resistor Rohs Compliant Panasonic - 79AC5909 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor Rohs Compliant Panasonic
79AC5909
Thick Film Chip Resistor Rohs Compliant Panasonic 79AC5909
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RHD3570X 870974-ERJ-2RHD3570X 79AC5909
Product Name 357 OHM 16W Resistor Chip Resistor - Surface Mount - ERJ-2RHD3570X Thick Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 357 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details