The Thick Film Chip Resistor, part number 57AK2205, from Panasonic is a precision resistor designed for surface mount applications. It features a small size and lightweight construction, ensuring compatibility with automated placement machines. This resistor is suitable for both reflow and flow soldering processes. It offers a low resistance tolerance of ±0.5% and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -55°C to +155°C, and it is RoHS compliant. The product is packaged in a way that facilitates easy handling and placement, with options for punched and pressed carrier taping. This resistor is ideal for engineers seeking reliable performance in compact electronic designs.
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AK2205 |
| Product Name | Thick Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |