Panasonic RES SMD 240 OHM 0.5% 1/16W 0402 ERJ-2RHD241X

Description
RES SMD 240 OHM 0.5% 1/16W 0402
Description
RES SMD 240 OHM 0.5% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 240 OHM 0.5% 1/16W 0402 - 590-ERJ-2RHD241X - Utmel Electronic Limited
Hong Kong, China
RES SMD 240 OHM 0.5% 1/16W 0402
590-ERJ-2RHD241X
RES SMD 240 OHM 0.5% 1/16W 0402 590-ERJ-2RHD241X
RES SMD 240 OHM 0.5% 1/16W 0402

RES SMD 240 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2RHD241X
Product Name RES SMD 240 OHM 0.5% 1/16W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 240 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers