Panasonic SMD 100 OHM 16W Resistor ERJ-2RHD1000X

Description
RES SMD 100 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 16W Resistor - 52-ERJ-2RHD1000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 16W Resistor
52-ERJ-2RHD1000X
SMD 100 OHM 16W Resistor 52-ERJ-2RHD1000X
RES SMD 100 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1000X can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1110744-ERJ-2RHD1000X
Resistors - Chip Resistor - Surface Mount 1110744-ERJ-2RHD1000X
Win Source Part Number: 1110744-ERJ-2RHD1000 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RH Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ2RHD1000X; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P15983TR,P15983DKR,P 15983CT,ERJ2RHD1000X Base Product Number: ERJ-2RH

Win Source Part Number: 1110744-ERJ-2RHD1000X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RH
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ2RHD1000X;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P15983TR,P15983DKR,P15983CT,ERJ2RHD1000X
Base Product Number: ERJ-2RH

Buy Now Datasheet
RES SMD 100 OHM 0.5% 1/16W 0402 - 590-ERJ-2RHD1000X - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 0.5% 1/16W 0402
590-ERJ-2RHD1000X
RES SMD 100 OHM 0.5% 1/16W 0402 590-ERJ-2RHD1000X
RES SMD 100 OHM 0.5% 1/16W 0402

RES SMD 100 OHM 0.5% 1/16W 0402

Supplier's Site
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic - 51W8766 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic
51W8766
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic 51W8766
THICK FILM CHIP RES, 0402, 1/16W 0.5% ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RHD1000X 1110744-ERJ-2RHD1000X 590-ERJ-2RHD1000X 51W8766
Product Name SMD 100 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount RES SMD 100 OHM 0.5% 1/16W 0402 Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0402
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details