Panasonic 0.01 OHM 5W Resistor ERJ-2LWJR010X

Description
RES 0.01 OHM 5% 1/5W 0402 Product overview: ERJ-2LWJR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWJR010X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.01 OHM 5% 1/5W 0402 Product overview: ERJ-2LWJR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWJR010X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 OHM 5W Resistor - 52-ERJ-2LWJR010X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 5W Resistor
52-ERJ-2LWJR010X
0.01 OHM 5W Resistor 52-ERJ-2LWJR010X
RES 0.01 OHM 5% 1/5W 0402 Product overview: ERJ-2LWJR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWJR010X can be used for catalog matching and distributor lookup.

RES 0.01 OHM 5% 1/5W 0402 Product overview: ERJ-2LWJR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWJR010X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic - 68AC0030 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic
68AC0030
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic 68AC0030
CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic - 68AC0031 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic
68AC0031
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic 68AC0031
CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2LWJR010X 68AC0030
Product Name 0.01 OHM 5W Resistor Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details