Panasonic RES SMD 9.1M OHM 5% 1/10W 0402 ERJ-2GEJ915X

Description
RES SMD 9.1M OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 9.1M OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 9.1M OHM 5% 1/10W 0402 - 590-ERJ-2GEJ915X - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.1M OHM 5% 1/10W 0402
590-ERJ-2GEJ915X
RES SMD 9.1M OHM 5% 1/10W 0402 590-ERJ-2GEJ915X
RES SMD 9.1M OHM 5% 1/10W 0402

RES SMD 9.1M OHM 5% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ915X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ915X
Chip Resistor - Surface Mount ERJ-2GEJ915X
RES SMD 9.1M OHM 5% 1/10W 0402

RES SMD 9.1M OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 590-ERJ-2GEJ915X ERJ-2GEJ915X
Product Name RES SMD 9.1M OHM 5% 1/10W 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 9.10E6 ohms 0.0091 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details