Panasonic RES SMD 910K OHM 5% 1/10W 0402 ERJ-2GEJ914X

Description
RES SMD 910K OHM 5% 1/10W 0402
Description
RES SMD 910K OHM 5% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 910K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ914X - Utmel Electronic Limited
Hong Kong, China
RES SMD 910K OHM 5% 1/10W 0402
590-ERJ-2GEJ914X
RES SMD 910K OHM 5% 1/10W 0402 590-ERJ-2GEJ914X
RES SMD 910K OHM 5% 1/10W 0402

RES SMD 910K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2GEJ914X
Product Name RES SMD 910K OHM 5% 1/10W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 910000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details