Panasonic Thick Film Chip Res, 0402, 1/16W 5%; 9.1Kohm, 7 Inch Reel Rohs Compliant Panasonic ERJ-2GEJ912X

Description
THICK FILM CHIP RES, 0402, 1/16W 5%; 9.1KOHM, 7 INCH REEL ROHS COMPLIANT: YES
Description
THICK FILM CHIP RES, 0402, 1/16W 5%; 9.1KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0402, 1/16W 5%; 9.1Kohm, 7 Inch Reel Rohs Compliant Panasonic - 23AC4897 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 5%; 9.1Kohm, 7 Inch Reel Rohs Compliant Panasonic
23AC4897
Thick Film Chip Res, 0402, 1/16W 5%; 9.1Kohm, 7 Inch Reel Rohs Compliant Panasonic 23AC4897
THICK FILM CHIP RES, 0402, 1/16W 5%; 9.1KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 5%; 9.1KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, 9K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8762
Res, 9K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8762
RES, 9K1, 5%, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K1, 5%, 0.1W, THICK FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23AC4897 51W8762
Product Name Thick Film Chip Res, 0402, 1/16W 5%; 9.1Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, 9K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details