Panasonic SMD 910 Ohm 10W Resistor ERJ-2GEJ911X

Description
910 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ911X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ911X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
910 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ911X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ911X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 910 Ohm 10W Resistor - 52-ERJ-2GEJ911X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 910 Ohm 10W Resistor
52-ERJ-2GEJ911X
SMD 910 Ohm 10W Resistor 52-ERJ-2GEJ911X
910 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ911X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ911X can be used for catalog matching and distributor lookup.

910 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ911X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ911X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ911X
918579-ERJ-2GEJ911X
Chip Resistor - Surface Mount - ERJ-2GEJ911X 918579-ERJ-2GEJ911X
Manufacturer: Panasonic Win Source Part Number: 918579-ERJ-2GEJ911X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 910 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P910JTR, P910JCT, ERJ2GEJ911X, P910JCT-NDR, ERJ-2GEJ911, P910JDKR, P910JTR-NDR, P910JDKR-NDR, ERJ2GEJ911

Manufacturer: Panasonic
Win Source Part Number: 918579-ERJ-2GEJ911X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 910 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P910JTR, P910JCT, ERJ2GEJ911X, P910JCT-NDR, ERJ-2GEJ911, P910JDKR, P910JTR-NDR, P910JDKR-NDR, ERJ2GEJ911

Buy Now Datasheet
Res, 910R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8761
Res, 910R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8761
RES, 910R, 5%, 0.1W, THICK FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 910R, 5%, 0.1W, THICK FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2185
Res, 910R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2185
RES, 910R, 5%, 0.1W, THICK FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 910R, 5%, 0.1W, THICK FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ911X 918579-ERJ-2GEJ911X 51W8761
Product Name SMD 910 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2GEJ911X Res, 910R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details