Panasonic Chip Resistor - Surface Mount ERJ-2GEJ8R2X

Description
RES SMD 8.2 OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 8.2 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ8R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ8R2X
Chip Resistor - Surface Mount ERJ-2GEJ8R2X
RES SMD 8.2 OHM 5% 1/10W 0402

RES SMD 8.2 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, 8R2, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8754
Res, 8R2, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8754
RES, 8R2, 5%, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 8R2, 5%, 0.1W, THICK FILM, 0402; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2GEJ8R2X 51W8754
Product Name Chip Resistor - Surface Mount Res, 8R2, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers