Panasonic Res, Thick Film, 8K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ822X

Description
RES, THICK FILM, 8K2, 5%, 0.1W, 0402, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K2, 5%, 0.1W, 0402, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7188
Res, Thick Film, 8K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7188
RES, THICK FILM, 8K2, 5%, 0.1W, 0402, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.1W, 0402, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K2, 5%, 0.1W, 0402; Resistance Panasonic - 65T8306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.1W, 0402; Resistance Panasonic
65T8306
Res, Thick Film, 8K2, 5%, 0.1W, 0402; Resistance Panasonic 65T8306
RES, THICK FILM, 8K2, 5%, 0.1W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.1W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7188 65T8306
Product Name Res, Thick Film, 8K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 8K2, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 8200 ohms 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details