Panasonic SMD 50V 100mW Resistor ERJ-2GEJ753X

Description
75kR 5% 50V 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ753X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ753X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75kR 5% 50V 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ753X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ753X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 100mW Resistor - 52-ERJ-2GEJ753X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-ERJ-2GEJ753X
SMD 50V 100mW Resistor 52-ERJ-2GEJ753X
75kR 5% 50V 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ753X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ753X can be used for catalog matching and distributor lookup.

75kR 5% 50V 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ753X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ753X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 75K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75K, 5%, 0.1W, 0402; Resistance Panasonic
65T8304
Res, Thick Film, 75K, 5%, 0.1W, 0402; Resistance Panasonic 65T8304
RES, THICK FILM, 75K, 5%, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 75K, 5%, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 75K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7187
Res, Thick Film, 75K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7187
RES, THICK FILM, 75K, 5%, 0.1W, 0402, REEL; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75K, 5%, 0.1W, 0402, REEL; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 75K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ753X - Utmel Electronic Limited
Hong Kong, China
RES SMD 75K OHM 5% 1/10W 0402
590-ERJ-2GEJ753X
RES SMD 75K OHM 5% 1/10W 0402 590-ERJ-2GEJ753X
RES SMD 75K OHM 5% 1/10W 0402

RES SMD 75K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ753X 65T8304 97W7187 590-ERJ-2GEJ753X
Product Name SMD 50V 100mW Resistor Res, Thick Film, 75K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 75K, 5%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 75K OHM 5% 1/10W 0402
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 75000 ohms 75000 ohms 75000 ohms 75000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details