Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2GEJ750X

Description
Win Source Part Number: 1123503-ERJ-2GEJ750X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ-2GEJ750X.; ERJ2GEJ750X; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P75JCT-NDR,P75JDKR-N DR,P75JDKR,ERJ2GEJ75 0,P75JTR,P75JTR-NDR, ERJ-2GEJ750,P75JCT,E RJ2GEJ750X Base Product Number: ERJ-2GEJ7
Request a Quote Datasheet
Description
Win Source Part Number: 1123503-ERJ-2GEJ750X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ-2GEJ750X.; ERJ2GEJ750X; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P75JCT-NDR,P75JDKR-N DR,P75JDKR,ERJ2GEJ75 0,P75JTR,P75JTR-NDR, ERJ-2GEJ750,P75JCT,E RJ2GEJ750X Base Product Number: ERJ-2GEJ7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1123503-ERJ-2GEJ750X
Resistors - Chip Resistor - Surface Mount 1123503-ERJ-2GEJ750X
Win Source Part Number: 1123503-ERJ-2GEJ750X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ-2GEJ750X.; ERJ2GEJ750X; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P75JCT-NDR,P75JDKR-N DR,P75JDKR,ERJ2GEJ75 0,P75JTR,P75JTR-NDR, ERJ-2GEJ750,P75JCT,E RJ2GEJ750X Base Product Number: ERJ-2GEJ7

Win Source Part Number: 1123503-ERJ-2GEJ750X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ-2GEJ750X.; ERJ2GEJ750X;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P75JCT-NDR,P75JDKR-NDR,P75JDKR,ERJ2GEJ750,P75JTR,P75JTR-NDR,ERJ-2GEJ750,P75JCT,ERJ2GEJ750X
Base Product Number: ERJ-2GEJ7

Buy Now Datasheet
Automotive SMD 75 Ohm 0.1W Resistor - 52-ERJ-2GEJ750X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75 Ohm 0.1W Resistor
52-ERJ-2GEJ750X
Automotive SMD 75 Ohm 0.1W Resistor 52-ERJ-2GEJ750X
75 Ohm 5% 0402 Thick Film SMD Resistor, 0.1W, AEC-Q200 Product overview: ERJ-2GEJ750X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ750X can be used for catalog matching and distributor lookup.

75 Ohm 5% 0402 Thick Film SMD Resistor, 0.1W, AEC-Q200 Product overview: ERJ-2GEJ750X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ750X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 75R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7185
Res, Thick Film, 75R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7185
RES, THICK FILM, 75R, 5%, 0.1W, 0402, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.1W, 0402, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1123503-ERJ-2GEJ750X 52-ERJ-2GEJ750X 97W7185
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 75 Ohm 0.1W Resistor Res, Thick Film, 75R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers