Panasonic Res, Thick Film, 6R8, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ6R8X

Description
RES, THICK FILM, 6R8, 5%, 0.1W, 0402, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6R8, 5%, 0.1W, 0402, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R8, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8740
Res, Thick Film, 6R8, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8740
RES, THICK FILM, 6R8, 5%, 0.1W, 0402, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 0.1W, 0402, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8740
Product Name Res, Thick Film, 6R8, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details