Panasonic RES SMD 6.2 OHM 5% 1/10W 0402 ERJ-2GEJ6R2X

Description
RES SMD 6.2 OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 6.2 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 6.2 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ6R2X - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.2 OHM 5% 1/10W 0402
590-ERJ-2GEJ6R2X
RES SMD 6.2 OHM 5% 1/10W 0402 590-ERJ-2GEJ6R2X
RES SMD 6.2 OHM 5% 1/10W 0402

RES SMD 6.2 OHM 5% 1/10W 0402

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 51W8739 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
51W8739
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 51W8739
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2GEJ6R2X 51W8739
Product Name RES SMD 6.2 OHM 5% 1/10W 0402 Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details