Panasonic Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ684X

Description
RES, 680K, 5%, 0.1W, THICK FILM, 0402; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 680K, 5%, 0.1W, THICK FILM, 0402; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8748
Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8748
RES, 680K, 5%, 0.1W, THICK FILM, 0402; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 680K, 5%, 0.1W, THICK FILM, 0402; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2181
Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2181
RES, 680K, 5%, 0.1W, THICK FILM, 0402; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 680K, 5%, 0.1W, THICK FILM, 0402; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 680K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ684X - Utmel Electronic Limited
Hong Kong, China
RES SMD 680K OHM 5% 1/10W 0402
590-ERJ-2GEJ684X
RES SMD 680K OHM 5% 1/10W 0402 590-ERJ-2GEJ684X
RES SMD 680K OHM 5% 1/10W 0402

RES SMD 680K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 51W8748 590-ERJ-2GEJ684X
Product Name Res, 680K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic RES SMD 680K OHM 5% 1/10W 0402
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details