Panasonic Res, Thick Film, 68K, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ683X

Description
RES, THICK FILM, 68K, 5%, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68K, 5%, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4177 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.1W, 0402; Resistance Panasonic
53W4177
Res, Thick Film, 68K, 5%, 0.1W, 0402; Resistance Panasonic 53W4177
RES, THICK FILM, 68K, 5%, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8747
Res, Thick Film, 68K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8747
RES, THICK FILM, 68K, 5%, 0.1W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.1W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ683X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ683X
Chip Resistor - Surface Mount ERJ-2GEJ683X
RES SMD 68K OHM 5% 1/10W 0402

RES SMD 68K OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 53W4177 51W8747 ERJ-2GEJ683X
Product Name Res, Thick Film, 68K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 68K, 5%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details