Panasonic Chip Resistor - Surface Mount ERJ-2GEJ682X

Description
RES SMD 6.8K OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 6.8K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ682X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ682X
Chip Resistor - Surface Mount ERJ-2GEJ682X
RES SMD 6.8K OHM 5% 1/10W 0402

RES SMD 6.8K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 6K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7184
Res, Thick Film, 6K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7184
RES, THICK FILM, 6K8, 5%, 0.1W, 0402, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.1W, 0402, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K8, 5%, 0.1W, 0402; Resistance Panasonic - 65T8301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.1W, 0402; Resistance Panasonic
65T8301
Res, Thick Film, 6K8, 5%, 0.1W, 0402; Resistance Panasonic 65T8301
RES, THICK FILM, 6K8, 5%, 0.1W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.1W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2GEJ682X 97W7184 65T8301
Product Name Chip Resistor - Surface Mount Res, Thick Film, 6K8, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 6K8, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details