Panasonic Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ623X

Description
RES, 62K, 5%, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 5%, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8744
Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8744
RES, 62K, 5%, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 62K, 5%, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2179
Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2179
RES, 62K, 5%, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 62K, 5%, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8744
Product Name Res, 62K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details