Panasonic Thick Film Resistor, 0402, 62Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic ERJ-2GEJ620X

Description
THICK FILM RESISTOR, 0402, 62OHM, 5%, 100mW, FULL REEL; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0402, 62OHM, 5%, 100mW, FULL REEL; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0402, 62Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8741 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0402, 62Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8741
Thick Film Resistor, 0402, 62Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8741
THICK FILM RESISTOR, 0402, 62OHM, 5%, 100mW, FULL REEL; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 0402, 62OHM, 5%, 100mW, FULL REEL; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 62 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ620X - Utmel Electronic Limited
Hong Kong, China
RES SMD 62 OHM 5% 1/10W 0402
590-ERJ-2GEJ620X
RES SMD 62 OHM 5% 1/10W 0402 590-ERJ-2GEJ620X
RES SMD 62 OHM 5% 1/10W 0402

RES SMD 62 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 51W8741 590-ERJ-2GEJ620X
Product Name Thick Film Resistor, 0402, 62Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic RES SMD 62 OHM 5% 1/10W 0402
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers