Panasonic SMD 100mW 50V Resistor ERJ-2GEJ563X

Description
56kR 5% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ563X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ563X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56kR 5% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ563X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ563X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 50V Resistor - 52-ERJ-2GEJ563X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 50V Resistor
52-ERJ-2GEJ563X
SMD 100mW 50V Resistor 52-ERJ-2GEJ563X
56kR 5% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ563X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ563X can be used for catalog matching and distributor lookup.

56kR 5% 100mW 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2GEJ563X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ563X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ563X
918577-ERJ-2GEJ563X
Chip Resistor - Surface Mount - ERJ-2GEJ563X 918577-ERJ-2GEJ563X
Manufacturer: Panasonic Win Source Part Number: 918577-ERJ-2GEJ563X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P56KJDKR-NDR, P56KJTR, ERJ2GEJ563, P56KJDKR, P56KJCT-NDR, ERJ2GEJ563X, P56KJTR-NDR, ERJ-2GEJ563, P56KJCT

Manufacturer: Panasonic
Win Source Part Number: 918577-ERJ-2GEJ563X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P56KJDKR-NDR, P56KJTR, ERJ2GEJ563, P56KJDKR, P56KJCT-NDR, ERJ2GEJ563X, P56KJTR-NDR, ERJ-2GEJ563, P56KJCT

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2GEJ563X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ563X
Chip Resistor - Surface Mount ERJ-2GEJ563X
RES SMD 56K OHM 5% 1/10W 0402

RES SMD 56K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 56K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.1W, 0402; Resistance Panasonic
65T8298
Res, Thick Film, 56K, 5%, 0.1W, 0402; Resistance Panasonic 65T8298
RES, THICK FILM, 56K, 5%, 0.1W, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.1W, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7181
Res, Thick Film, 56K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7181
RES, THICK FILM, 56K, 5%, 0.1W, 0402, REEL; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.1W, 0402, REEL; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ563X 918577-ERJ-2GEJ563X ERJ-2GEJ563X 65T8298 97W7181
Product Name SMD 100mW 50V Resistor Chip Resistor - Surface Mount - ERJ-2GEJ563X Chip Resistor - Surface Mount Res, Thick Film, 56K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 56K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details