Panasonic Res, Thick Film, 510K, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ514X

Description
RES, THICK FILM, 510K, 5%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 510K, 5%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 510K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 5%, 0.1W, 0402; Resistance Panasonic
53W4170
Res, Thick Film, 510K, 5%, 0.1W, 0402; Resistance Panasonic 53W4170
RES, THICK FILM, 510K, 5%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 510K, 5%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8734
Res, Thick Film, 510K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8734
RES, THICK FILM, 510K, 5%, 0.1W, 0402, REEL; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510K, 5%, 0.1W, 0402, REEL; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4170 51W8734
Product Name Res, Thick Film, 510K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 510K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 510000 ohms 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details