Panasonic Chip Resistor - Surface Mount ERJ-2GEJ511X

Description
RES SMD 510 OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 510 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ511X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ511X
Chip Resistor - Surface Mount ERJ-2GEJ511X
RES SMD 510 OHM 5% 1/10W 0402

RES SMD 510 OHM 5% 1/10W 0402

Supplier's Site Datasheet
RES SMD 510 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ511X - Utmel Electronic Limited
Hong Kong, China
RES SMD 510 OHM 5% 1/10W 0402
590-ERJ-2GEJ511X
RES SMD 510 OHM 5% 1/10W 0402 590-ERJ-2GEJ511X
RES SMD 510 OHM 5% 1/10W 0402

RES SMD 510 OHM 5% 1/10W 0402

Supplier's Site
Res, Thick Film, 510R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.1W, 0402; Resistance Panasonic
65T8293
Res, Thick Film, 510R, 5%, 0.1W, 0402; Resistance Panasonic 65T8293
RES, THICK FILM, 510R, 5%, 0.1W, 0402; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.1W, 0402; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7177 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7177
Res, Thick Film, 510R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7177
RES, THICK FILM, 510R, 5%, 0.1W, 0402, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.1W, 0402, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-2GEJ511X 590-ERJ-2GEJ511X 65T8293 97W7177
Product Name Chip Resistor - Surface Mount RES SMD 510 OHM 5% 1/10W 0402 Res, Thick Film, 510R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 510R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details