Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ510X ERJ-2GEJ510X

Description
Manufacturer: Panasonic Win Source Part Number: 843299-ERJ-2GEJ510X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 843299-ERJ-2GEJ510X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ510X
843299-ERJ-2GEJ510X
Chip Resistor - Surface Mount - ERJ-2GEJ510X 843299-ERJ-2GEJ510X
Manufacturer: Panasonic Win Source Part Number: 843299-ERJ-2GEJ510X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843299-ERJ-2GEJ510X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
SMD 51 Ohm 10W Resistor - 52-ERJ-2GEJ510X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 Ohm 10W Resistor
52-ERJ-2GEJ510X
SMD 51 Ohm 10W Resistor 52-ERJ-2GEJ510X
51 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ510X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ510X can be used for catalog matching and distributor lookup.

51 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ510X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ510X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 51R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7176
Res, Thick Film, 51R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7176
RES, THICK FILM, 51R, 5%, 0.1W, 0402, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.1W, 0402, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.1W, 0402; Resistance Panasonic
65T8292
Res, Thick Film, 51R, 5%, 0.1W, 0402; Resistance Panasonic 65T8292
RES, THICK FILM, 51R, 5%, 0.1W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.1W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 51 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ510X - Utmel Electronic Limited
Hong Kong, China
RES SMD 51 OHM 5% 1/10W 0402
590-ERJ-2GEJ510X
RES SMD 51 OHM 5% 1/10W 0402 590-ERJ-2GEJ510X
RES SMD 51 OHM 5% 1/10W 0402

RES SMD 51 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 843299-ERJ-2GEJ510X 52-ERJ-2GEJ510X 97W7176 65T8292 590-ERJ-2GEJ510X
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ510X SMD 51 Ohm 10W Resistor Res, Thick Film, 51R, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 51R, 5%, 0.1W, 0402; Resistance Panasonic RES SMD 51 OHM 5% 1/10W 0402
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details