Panasonic RES SMD 4.3 OHM 5% 1/10W 0402 ERJ-2GEJ4R3X

Description
RES SMD 4.3 OHM 5% 1/10W 0402
Description
RES SMD 4.3 OHM 5% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.3 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ4R3X - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3 OHM 5% 1/10W 0402
590-ERJ-2GEJ4R3X
RES SMD 4.3 OHM 5% 1/10W 0402 590-ERJ-2GEJ4R3X
RES SMD 4.3 OHM 5% 1/10W 0402

RES SMD 4.3 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2GEJ4R3X
Product Name RES SMD 4.3 OHM 5% 1/10W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 4.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers