Panasonic Res, Thick Film, 470K, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ474X

Description
RES, THICK FILM, 470K, 5%, 0.1W, 0402; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470K, 5%, 0.1W, 0402; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.1W, 0402; Resistance Panasonic
65T8289
Res, Thick Film, 470K, 5%, 0.1W, 0402; Resistance Panasonic 65T8289
RES, THICK FILM, 470K, 5%, 0.1W, 0402; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.1W, 0402; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7173
Res, Thick Film, 470K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7173
RES, THICK FILM, 470K, 5%, 0.1W, 0402, REEL; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.1W, 0402, REEL; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8289 97W7173
Product Name Res, Thick Film, 470K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 470K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 470000 ohms 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details