Panasonic Chip Resistor - Surface Mount ERJ-2GEJ472X

Description
RES SMD 4.7K OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 4.7K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ472X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ472X
Chip Resistor - Surface Mount ERJ-2GEJ472X
RES SMD 4.7K OHM 5% 1/10W 0402

RES SMD 4.7K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic - 65T8287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic
65T8287
Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic 65T8287
RES, THICK FILM, 4K7, 5%, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7171
Res, Thick Film, 4K7, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7171
RES, THICK FILM, 4K7, 5%, 0.1W, 0402, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.1W, 0402, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2GEJ472X 65T8287 97W7171
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 4K7, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details