Panasonic Chip Resistor - Surface Mount ERJ-2GEJ471X

Description
RES SMD 470 OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 470 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ471X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ471X
Chip Resistor - Surface Mount ERJ-2GEJ471X
RES SMD 470 OHM 5% 1/10W 0402

RES SMD 470 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic
65T8286
Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic 65T8286
RES, THICK FILM, 470R, 5%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7170
Res, Thick Film, 470R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7170
RES, THICK FILM, 470R, 5%, 0.1W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2GEJ471X 65T8286 97W7170
Product Name Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 470R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details