Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ470X ERJ-2GEJ470X

Description
Manufacturer: Panasonic Win Source Part Number: 870968-ERJ-2GEJ470X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47JCT, ERJ2GEJ470X, P47JTR-NDR, ERJ-2GEJ470, P47JCT-NDR, P47JDKR-NDR, ERJ2GEJ470, P47JDKR, P47JTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870968-ERJ-2GEJ470X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47JCT, ERJ2GEJ470X, P47JTR-NDR, ERJ-2GEJ470, P47JCT-NDR, P47JDKR-NDR, ERJ2GEJ470, P47JDKR, P47JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ470X
870968-ERJ-2GEJ470X
Chip Resistor - Surface Mount - ERJ-2GEJ470X 870968-ERJ-2GEJ470X
Manufacturer: Panasonic Win Source Part Number: 870968-ERJ-2GEJ470X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47JCT, ERJ2GEJ470X, P47JTR-NDR, ERJ-2GEJ470, P47JCT-NDR, P47JDKR-NDR, ERJ2GEJ470, P47JDKR, P47JTR

Manufacturer: Panasonic
Win Source Part Number: 870968-ERJ-2GEJ470X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P47JCT, ERJ2GEJ470X, P47JTR-NDR, ERJ-2GEJ470, P47JCT-NDR, P47JDKR-NDR, ERJ2GEJ470, P47JDKR, P47JTR

Buy Now Datasheet
Automotive SMD 47 Ohm 10W Resistor - 52-ERJ-2GEJ470X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 47 Ohm 10W Resistor
52-ERJ-2GEJ470X
Automotive SMD 47 Ohm 10W Resistor 52-ERJ-2GEJ470X
47 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ470X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ470X can be used for catalog matching and distributor lookup.

47 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ470X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ470X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ470X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ470X
Chip Resistor - Surface Mount ERJ-2GEJ470X
RES SMD 47 OHM 5% 1/10W 0402

RES SMD 47 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 870968-ERJ-2GEJ470X 52-ERJ-2GEJ470X ERJ-2GEJ470X
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ470X Automotive SMD 47 Ohm 10W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details