Panasonic Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ432X

Description
RES, 4K3, 5%, 0.1W, THICK FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 5%, 0.1W, THICK FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8729
Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8729
RES, 4K3, 5%, 0.1W, THICK FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K3, 5%, 0.1W, THICK FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2174
Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2174
RES, 4K3, 5%, 0.1W, THICK FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K3, 5%, 0.1W, THICK FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8729
Product Name Res, 4K3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details