Panasonic Thick Film Chip Res, 0402, 1/16W 5%; 3.9Ohm, 7 Inch Reel Rohs Compliant Panasonic ERJ-2GEJ3R9X

Description
THICK FILM CHIP RES, 0402, 1/16W 5%; 3.9OHM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0402, 1/16W 5%; 3.9OHM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0402, 1/16W 5%; 3.9Ohm, 7 Inch Reel Rohs Compliant Panasonic - 23AC4889 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 5%; 3.9Ohm, 7 Inch Reel Rohs Compliant Panasonic
23AC4889
Thick Film Chip Res, 0402, 1/16W 5%; 3.9Ohm, 7 Inch Reel Rohs Compliant Panasonic 23AC4889
THICK FILM CHIP RES, 0402, 1/16W 5%; 3.9OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 5%; 3.9OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, 3R9, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8708
Res, 3R9, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8708
RES, 3R9, 5%, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 3R9, 5%, 0.1W, THICK FILM, 0402; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23AC4889 51W8708
Product Name Thick Film Chip Res, 0402, 1/16W 5%; 3.9Ohm, 7 Inch Reel Rohs Compliant Panasonic Res, 3R9, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details