Panasonic Res, Thick Film, 3R3, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ3R3X

Description
RES, THICK FILM, 3R3, 5%, 0.1W, 0402, REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R3, 5%, 0.1W, 0402, REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R3, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8706
Res, Thick Film, 3R3, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8706
RES, THICK FILM, 3R3, 5%, 0.1W, 0402, REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R3, 5%, 0.1W, 0402, REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3R3, 5%, 0.1W, 0402; Resistance Panasonic - 53W4158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 5%, 0.1W, 0402; Resistance Panasonic
53W4158
Res, Thick Film, 3R3, 5%, 0.1W, 0402; Resistance Panasonic 53W4158
RES, THICK FILM, 3R3, 5%, 0.1W, 0402; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 5%, 0.1W, 0402; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8706 53W4158
Product Name Res, Thick Film, 3R3, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 3R3, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details