Panasonic RES SMD 39K OHM 5% 1/10W 0402 ERJ-2GEJ393X

Description
RES SMD 39K OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 39K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 39K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ393X - Utmel Electronic Limited
Hong Kong, China
RES SMD 39K OHM 5% 1/10W 0402
590-ERJ-2GEJ393X
RES SMD 39K OHM 5% 1/10W 0402 590-ERJ-2GEJ393X
RES SMD 39K OHM 5% 1/10W 0402

RES SMD 39K OHM 5% 1/10W 0402

Supplier's Site
Res, Thick Film, 39K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.1W, 0402; Resistance Panasonic
53W4167
Res, Thick Film, 39K, 5%, 0.1W, 0402; Resistance Panasonic 53W4167
RES, THICK FILM, 39K, 5%, 0.1W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.1W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8723
Res, Thick Film, 39K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8723
RES, THICK FILM, 39K, 5%, 0.1W, 0402, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.1W, 0402, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2GEJ393X 53W4167 51W8723
Product Name RES SMD 39K OHM 5% 1/10W 0402 Res, Thick Film, 39K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 39K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 39000 ohms 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details